19 POS, PCB, JAM NUT RCPT SZ 14, PIN, W BDLOK
Connector
19 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONNECTOR, 19POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RTS714ND19P0332 | RTS714ND19P0332 | 889-RTS714ND19P0332-ND | 67AH8716 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Circular Connector, 19Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | |||
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 250 volts |