Amphenol Sine Systems Circular Connector Housings RTS714N8P03

Description
8 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1419-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1419-ND
Circular Connector Housings 889-1419-ND
8 Position Circular Connector Receptacle Housing Panel Mount

8 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
 - Amphenol Tuchel RTS714N8P03 - PEI-Genesis
Philadelphia, PA, United States
RT360 J/N 8 POS #14 P

RT360 J/N 8 POS #14 P

Buy Now
Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 46AC0182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel
46AC0182
Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel 46AC0182
CIRCULAR CONN, RCPT, 8POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1419-ND Amphenol Tuchel RTS714N8P03 46AC0182
Product Name Circular Connector Housings Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers