Connector
8 POS, PCB, JAM NUT RCPT SZ 12, SOCKET, W BDLOK
8 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, 8POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RTS712ND8S0332 | RTS712ND8S0332 | 889-RTS712ND8S0332-ND | 67AH8712 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Circular Connector, 8Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | |||
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 500 volts |