8 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR, 8POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 889-RTS712ND8S03-ND | 67AH8711 |
| Product Name | Circular Connector Assemblies | Circular Connector, 8Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 500 volts | |
| Current Rating | 13.0 amps |