RT360 J/N 8 POS #12 P
Connector
8 Position Circular Connector Receptacle Housing Panel Mount
Connectors Circular, Harsh Environment
CIRCULAR CONN, RCPT, 8POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel RTS712N8P03 | RTS712N8P03 | 889-1397-ND | RTS712N8P03 | 46AC0170 |
| Product Name | Circular Connector Housings | Connectors Circular, Harsh Environment | Circular Conn, Rcpt, 8Pos, Jam Nut; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |