4 (3 + PE) Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONN, RCPT, 4POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1395-ND | 46AC0168 |
| Product Name | Circular Connector Housings | Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |