RTS 3C 3#16 SKT RECP J/N #12
3 Position Circular Connector Receptacle Housing Panel Mount
Connector
CIRCULAR CONN, RCPT, 3POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel RTS712N3S03 | 889-1394-ND | RTS712N3S03 | 46AC0167 |
| Product Name | Circular Connector Housings | Circular Conn, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel | ||
| Gender | Female / Jack |