Amphenol Sine Systems Circular Connector Housings RTS712N3PHEC03

Description
3 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3192-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3192-ND
Circular Connector Housings 889-3192-ND
3 Position Circular Connector Receptacle Housing Panel Mount Backshell

3 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS712N3PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS712N3PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS712N3PHEC03
RCPT JAMNUT 3 POS SZ 12 PIN SEALED ENDCAP

RCPT JAMNUT 3 POS SZ 12 PIN SEALED ENDCAP

Buy Now
Circular Connector, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 84AC7903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel
84AC7903
Circular Connector, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel 84AC7903
CIRCULAR CONNECTOR, RCPT, 3POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3192-ND RTS712N3PHEC03 RTS712N3PHEC03 84AC7903
Product Name Circular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Male / Plug; Female / Jack
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers