Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS712N10PHEC03

Description
RCPT JAMNUT 10 POS SZ 12 PIN SEALED ENDCAP
Request a Quote Datasheet
Description
RCPT JAMNUT 10 POS SZ 12 PIN SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS712N10PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS712N10PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS712N10PHEC03
RCPT JAMNUT 10 POS SZ 12 PIN SEALED ENDCAP

RCPT JAMNUT 10 POS SZ 12 PIN SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3190-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3190-ND
Circular Connector Housings 889-3190-ND
10 Position Circular Connector Receptacle Housing Panel Mount Backshell

10 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 10Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 84AC7901 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 10Pos, Jam Nut; Product Range Amphenol Sine/tuchel
84AC7901
Circular Connector, Rcpt, 10Pos, Jam Nut; Product Range Amphenol Sine/tuchel 84AC7901
CIRCULAR CONNECTOR, RCPT, 10POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 10POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS712N10PHEC03 889-3190-ND 84AC7901
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Rcpt, 10Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector, Receptacle, 12 Position, Panel; Product Range Lemo - 85X5631 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details