Amphenol Sine Systems Circular Connector Housings RTS712N10P03

Description
10 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1399-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1399-ND
Circular Connector Housings 889-1399-ND
10 Position Circular Connector Receptacle Housing Panel Mount

10 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 10Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 46AC0162 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Jam Nut; Product Range Amphenol Sine/tuchel
46AC0162
Circular Conn, Rcpt, 10Pos, Jam Nut; Product Range Amphenol Sine/tuchel 46AC0162
CIRCULAR CONN, RCPT, 10POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-1399-ND 46AC0162
Product Name Circular Connector Housings Circular Conn, Rcpt, 10Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details