6 POS, PCB, JAM NUT RCPT SZ 10, SOCKET
6 Position Circular Connector Receptacle, Female Sockets Solder
Connector
Connector
CIRCULAR CONNECTOR, 6POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RTS710ND6S03 | 889-RTS710ND6S03-ND | RTS710ND6S03 | 67AH8701 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Assemblies | Circular Connector, 6Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | |||
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 250 volts |