Amphenol Sine Systems Circular Connector Assemblies RTS710ND4S03

Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-RTS710ND4S03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-RTS710ND4S03-ND
Circular Connector Assemblies 889-RTS710ND4S03-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, 4Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel - 67AH8699 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel
67AH8699
Circular Connector, 4Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel 67AH8699
CIRCULAR CONNECTOR, 4POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, 4POS, RCPT, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 889-RTS710ND4S03-ND 67AH8699
Product Name Circular Connector Assemblies Circular Connector, 4Pos, Rcpt, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102155-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details