Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS710N6PHEC03

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS710N6PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS710N6PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS710N6PHEC03
RCPT JAMNUT 6 POS SZ 10 PIN SEALED ENDCAP

RCPT JAMNUT 6 POS SZ 10 PIN SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3189-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3189-ND
Circular Connector Housings 889-3189-ND
6 Position Circular Connector Receptacle Housing Panel Mount Backshell

6 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 6Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 84AC7900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Jam Nut; Product Range Amphenol Sine/tuchel
84AC7900
Circular Connector, Rcpt, 6Pos, Jam Nut; Product Range Amphenol Sine/tuchel 84AC7900
CIRCULAR CONNECTOR, RCPT, 6POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS710N6PHEC03 RTS710N6PHEC03 889-3189-ND 84AC7900
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Rcpt, 6Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-R4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
Pluggable connectors - 787-6716/9100-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers