Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS710N4PHEC03

Description
RCPT JAMNUT 4 POS SZ 10 PIN SEALED ENDCAP
Request a Quote Datasheet
Description
RCPT JAMNUT 4 POS SZ 10 PIN SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS710N4PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS710N4PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS710N4PHEC03
RCPT JAMNUT 4 POS SZ 10 PIN SEALED ENDCAP

RCPT JAMNUT 4 POS SZ 10 PIN SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3188-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3188-ND
Circular Connector Housings 889-3188-ND
4 Position Circular Connector Receptacle Housing Panel Mount Backshell

4 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 84AC7899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel
84AC7899
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel 84AC7899
CIRCULAR CONNECTOR, RCPT, 4POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS710N4PHEC03 889-3188-ND 84AC7899
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details