REPCT, JN, 3 POS, SZ 10, PIN CONTACT, SEALED
3 Position Circular Connector Receptacle Housing Panel Mount
RTS size 10 J/N RECP 3C PIN
CIRCULAR CONN, RCPT, 3POS, JAM NUT; Product Range:ecomate® Aquarius™ Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RTS710N3P03 | 889-1375-ND | Amphenol Tuchel RTS710N3P03 | 46AC2305 |
| Product Name | Connectors Circular, Harsh Environment | Circular Connector Housings | Circular Conn, Rcpt, 3Pos, Jam Nut; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |