Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS710N2PHEC03

Description
RCPT JAMNUT 4(2+2) POS SZ10 PIN SEALED ENDCAP
Request a Quote Datasheet
Description
RCPT JAMNUT 4(2+2) POS SZ10 PIN SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS710N2PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS710N2PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS710N2PHEC03
RCPT JAMNUT 4(2+2) POS SZ10 PIN SEALED ENDCAP

RCPT JAMNUT 4(2+2) POS SZ10 PIN SEALED ENDCAP

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - 889-3187-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3187-ND
Circular Connector Housings 889-3187-ND
4 Position Circular Connector Receptacle Housing Panel Mount Backshell

4 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 84AC7898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel
84AC7898
Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel 84AC7898
CIRCULAR CONNECTOR, RCPT, 4POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS710N2PHEC03 RTS710N2PHEC03 889-3187-ND 84AC7898
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products