Amphenol Sine Systems Electronic Connector RTS6BS8N3P

Description
Standard Circular Connector PLUG CONN SIZE 8 3POS PIN Product overview: RTS6BS8N3P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS6BS8N3P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Circular Connector PLUG CONN SIZE 8 3POS PIN Product overview: RTS6BS8N3P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS6BS8N3P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-RTS6BS8N3P
Electronic Connector 329-RTS6BS8N3P
Standard Circular Connector PLUG CONN SIZE 8 3POS PIN Product overview: RTS6BS8N3P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS6BS8N3P can be used for catalog matching and distributor lookup.

Standard Circular Connector PLUG CONN SIZE 8 3POS PIN Product overview: RTS6BS8N3P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS6BS8N3P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 889-1361-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1361-ND
Circular Connector Housings 889-1361-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel - 46AC0160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
46AC0160
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel 46AC0160
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel - 11AC3824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
11AC3824
Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel 11AC3824
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-RTS6BS8N3P 889-1361-ND 46AC0160
Product Name Electronic Connector Circular Connector Housings Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
Voltage Rating 250 volts
Current Rating 5.0 to 7.5 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details