Amphenol Sine Systems Modular/Ethernet Connector (RJ45, RJ11) Plugs RTS6BS18NRJ03-S3-TW

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 889-RTS6BS18NRJ03-S3-TW-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
889-RTS6BS18NRJ03-S3-TW-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 889-RTS6BS18NRJ03-S3-TW-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded

Buy Now Datasheet
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Amphenol Sine/tuchel - 50AJ0224 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Amphenol Sine/tuchel
50AJ0224
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Amphenol Sine/tuchel 50AJ0224
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67, IP69K; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67, IP69K; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS6BS18NRJ03-S3-TW-ND 50AJ0224
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Amphenol Sine/tuchel
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Modular Jack - 10117863-2436020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A120248-ND - DigiKey
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Mounting Through Hole
View Details