Connector
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
RT360 STR 8 POS #18 P
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RTS6BS18N8P03 | 889-2607-ND | Amphenol Tuchel RTS6BS18N8P03 | 73AC8555 |
| Product Name | Circular Connector Housings | Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |