Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS18N32SHEC03

Description
ST PLUG 32 POS SZ 18 SKT SEALED ENDCAP
Request a Quote Datasheet
Description
ST PLUG 32 POS SZ 18 SKT SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS6BS18N32SHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS6BS18N32SHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS18N32SHEC03
ST PLUG 32 POS SZ 18 SKT SEALED ENDCAP

ST PLUG 32 POS SZ 18 SKT SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3186-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3186-ND
Circular Connector Housings 889-3186-ND
32 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

32 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Connector, Rcpt, 32Pos, Flange; Product Range Amphenol Sine/tuchel - 84AC7897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32Pos, Flange; Product Range Amphenol Sine/tuchel
84AC7897
Circular Connector, Rcpt, 32Pos, Flange; Product Range Amphenol Sine/tuchel 84AC7897
CIRCULAR CONNECTOR, RCPT, 32POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 32POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS6BS18N32SHEC03 889-3186-ND 84AC7897
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Rcpt, 32Pos, Flange; Product Range Amphenol Sine/tuchel
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details