Amphenol Sine Systems Circular Connector Housings RTS6BS18N103P03-TW

Description
13 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
13 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS6BS18N103P03-TW-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS6BS18N103P03-TW-ND
Circular Connector Housings 889-RTS6BS18N103P03-TW-ND
13 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

13 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 13Pos, Cable; Product Range Amphenol Sine/tuchel - 50AJ0225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13Pos, Cable; Product Range Amphenol Sine/tuchel
50AJ0225
Circular Conn, Plug, 13Pos, Cable; Product Range Amphenol Sine/tuchel 50AJ0225
CIRCULAR CONN, PLUG, 13POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 13POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS6BS18N103P03-TW-ND 50AJ0225
Product Name Circular Connector Housings Circular Conn, Plug, 13Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers