Amphenol Sine Systems Connectors Circular, Harsh Environment RTS6BS16N4P03

Description
ST PL , 4POS, SZ 16, PIN CONTACT, SEALED
Request a Quote Datasheet
Description
ST PL , 4POS, SZ 16, PIN CONTACT, SEALED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - RTS6BS16N4P03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
RTS6BS16N4P03
Connectors Circular, Harsh Environment RTS6BS16N4P03
ST PL , 4POS, SZ 16, PIN CONTACT, SEALED

ST PL , 4POS, SZ 16, PIN CONTACT, SEALED

Buy Now
Circular Connector Housings - 889-2583-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2583-ND
Circular Connector Housings 889-2583-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
 - Amphenol Tuchel RTS6BS16N4P03 - PEI-Genesis
Philadelphia, PA, United States
RT360 4C 4#8 PIN PLUG STR

RT360 4C 4#8 PIN PLUG STR

Buy Now
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel - 73AC8549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
73AC8549
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel 73AC8549
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS6BS16N4P03 889-2583-ND Amphenol Tuchel RTS6BS16N4P03 73AC8549
Product Name Connectors Circular, Harsh Environment Circular Connector Housings Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers