Amphenol Sine Systems Circular Connector Housings RTS6BS16N09PHEC03

Description
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3175-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3175-ND
Circular Connector Housings 889-3175-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS6BS16N09PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS6BS16N09PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS16N09PHEC03
ST PLUG 9 (4+5) POS SZ16 PIN SEALED ENDCAP

ST PLUG 9 (4+5) POS SZ16 PIN SEALED ENDCAP

Buy Now
Connector

Connector

Buy Now
Circular Connector, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel - 84AC7887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel
84AC7887
Circular Connector, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel 84AC7887
CIRCULAR CONNECTOR, PLUG, 9POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3175-ND RTS6BS16N09PHEC03 RTS6BS16N09PHEC03 84AC7887
Product Name Circular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Standard Circular Connectors - 1-2823450-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers