Amphenol Sine Systems Connectors, Interconnects - Circular Connectors - Circular Connector Housings RTS6BS14N7P03

Description
Win Source Part Number: 1340643-RTS6BS14N7P0 3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: ecomate® Aquarius™ Type: For Male Pins Number of Positions: 7 (6 + PE) Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Black Standard Package: 200 Shell Size - Insert: 14-7 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Base Product Number: RTS6BS14
Request a Quote Datasheet
Description
Win Source Part Number: 1340643-RTS6BS14N7P0 3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: ecomate® Aquarius™ Type: For Male Pins Number of Positions: 7 (6 + PE) Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Black Standard Package: 200 Shell Size - Insert: 14-7 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Base Product Number: RTS6BS14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1340643-RTS6BS14N7P03 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1340643-RTS6BS14N7P03
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1340643-RTS6BS14N7P03
Win Source Part Number: 1340643-RTS6BS14N7P0 3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: ecomate® Aquarius™ Type: For Male Pins Number of Positions: 7 (6 + PE) Features: Backshell, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: N (Normal) Housing Color: Black Standard Package: 200 Shell Size - Insert: 14-7 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Base Product Number: RTS6BS14

Win Source Part Number: 1340643-RTS6BS14N7P03
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Series: ecomate® Aquarius™
Type: For Male Pins
Number of Positions: 7 (6 + PE)
Features: Backshell, Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: N (Normal)
Housing Color: Black
Standard Package: 200
Shell Size - Insert: 14-7
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Base Product Number: RTS6BS14

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - 889-1405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1405-ND
Circular Connector Housings 889-1405-ND
7 (6 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

7 (6 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Connector Housings - RTS6BS14N7P03 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
RTS6BS14N7P03
Circular Connector Housings RTS6BS14N7P03
CONN PLUG HSNG MALE 7POS INLINE

CONN PLUG HSNG MALE 7POS INLINE

Supplier's Site Datasheet
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel - 46AC0156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel
46AC0156
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel 46AC0156
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel - 11AC3820 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel
11AC3820
Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel 11AC3820
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1340643-RTS6BS14N7P03 RTS6BS14N7P03 889-1405-ND RTS6BS14N7P03 46AC0156
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular Connector Housings Circular Conn, Plug, 7Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers