Amphenol Sine Systems Circular Connector Housings RTS6BS14N3S03

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3128-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3128-ND
Circular Connector Housings 889-3128-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 3Pos, Crimp; Product Range Amphenol Sine/tuchel - 02AH3427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Crimp; Product Range Amphenol Sine/tuchel
02AH3427
Circular Conn, Plug, 3Pos, Crimp; Product Range Amphenol Sine/tuchel 02AH3427
CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-3128-ND 02AH3427
Product Name Circular Connector Housings Circular Conn, Plug, 3Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details