Amphenol Sine Systems Circular Connector Housings RTS6BS14N19PHEC03

Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3167-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3167-ND
Circular Connector Housings 889-3167-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS6BS14N19PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS6BS14N19PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS14N19PHEC03
ST PLUG 19 POS SZ 14 PIN SEALED ENDCAP

ST PLUG 19 POS SZ 14 PIN SEALED ENDCAP

Buy Now
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel - 84AC7879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
84AC7879
Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel 84AC7879
CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3167-ND RTS6BS14N19PHEC03 84AC7879
Product Name Circular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data