Connector
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
CIRCULAR CONN, PLUG, 19POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
CIRCULAR CONN, PLUG, 19POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RTS6BS14N19P03 | 889-1411-ND | 11AC3814 |
| Product Name | Circular Connector Housings | Circular Conn, Plug, 19Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |