Amphenol Sine Systems Connectors Circular, Harsh Environment RTS6BS14N12P03

Description
ST PL , 12 POS, SZ 14, PIN CONTACT, SEALED
Request a Quote Datasheet
Description
ST PL , 12 POS, SZ 14, PIN CONTACT, SEALED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Harsh Environment - RTS6BS14N12P03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
RTS6BS14N12P03
Connectors Circular, Harsh Environment RTS6BS14N12P03
ST PL , 12 POS, SZ 14, PIN CONTACT, SEALED

ST PL , 12 POS, SZ 14, PIN CONTACT, SEALED

Buy Now
Circular Connector Housings - 889-1409-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1409-ND
Circular Connector Housings 889-1409-ND
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 597311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
597311
Industrial Circular Connectors 597311
Amphenol Industrial RTS6BS14N12P03

Amphenol Industrial RTS6BS14N12P03

Supplier's Site
Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel - 46AC0148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
46AC0148
Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel 46AC0148
CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:ecomate® Aquarius™ Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, CABLE; Product Range:ecomate® Aquarius™ Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS6BS14N12P03 889-1409-ND 597311 46AC0148
Product Name Connectors Circular, Harsh Environment Circular Connector Housings Industrial Circular Connectors Circular Conn, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details