8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Connectors Circular, Harsh Environment
Connector
Amphenol Industrial RTS6BS12N8P03
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
CIRCULAR CONN, PLUG, 8POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1387-ND | RTS6BS12N8P03 | RTS6BS12N8P03 | 597276 | 46AC0146 |
| Product Name | Circular Connector Housings | Connectors Circular, Harsh Environment | Industrial Circular Connectors | Circular Conn, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |