Amphenol Sine Systems Circular Connector Housings RTS6BS12N3SHEC03

Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3162-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3162-ND
Circular Connector Housings 889-3162-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS6BS12N3SHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS6BS12N3SHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS12N3SHEC03
ST PLUG 3 POS SZ 12 SKT SEALED ENDCAP

ST PLUG 3 POS SZ 12 SKT SEALED ENDCAP

Buy Now
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel - 84AC7875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
84AC7875
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel 84AC7875
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3162-ND RTS6BS12N3SHEC03 84AC7875
Product Name Circular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data