Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS12N3PHEC03

Description
ST PLUG 3 POS SZ 12 PIN SEALED ENDCAP
Request a Quote Datasheet
Description
ST PLUG 3 POS SZ 12 PIN SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS6BS12N3PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS6BS12N3PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS12N3PHEC03
ST PLUG 3 POS SZ 12 PIN SEALED ENDCAP

ST PLUG 3 POS SZ 12 PIN SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3161-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3161-ND
Circular Connector Housings 889-3161-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel - 84AC7874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
84AC7874
Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel 84AC7874
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS6BS12N3PHEC03 889-3161-ND 84AC7874
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details