Connectors Circular, Harsh Environment
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Connector
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RTS6BS10N4P03 | 889-1369-ND | RTS6BS10N4P03 | 46AC0134 |
| Product Name | Connectors Circular, Harsh Environment | Circular Connector Housings | Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |