3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
CONN PLUG HSNG MALE 3POS INLINE
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1367-ND | 11AC3798 | RTS6BS10N3P03 |
| Product Name | Circular Connector Housings | Circular Conn, Plug, 3Pos, Cable; Product Range Amphenol Sine/tuchel | Circular Connector Housings |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |