Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS10N2SHEC03

Description
ST PLUG 4(2+2) POS SZ 10 SKT SEALED ENDCAP
Request a Quote Datasheet
Description
ST PLUG 4(2+2) POS SZ 10 SKT SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS6BS10N2SHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS6BS10N2SHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS10N2SHEC03
ST PLUG 4(2+2) POS SZ 10 SKT SEALED ENDCAP

ST PLUG 4(2+2) POS SZ 10 SKT SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3152-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3152-ND
Circular Connector Housings 889-3152-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel - 84AC7866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
84AC7866
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel 84AC7866
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS6BS10N2SHEC03 889-3152-ND 84AC7866
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
Gender Male / Plug
Unlock Full Specs
to access all available technical data