Amphenol Sine Systems Circular Connector Housings RTS6BS10N2PHEC03

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3151-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3151-ND
Circular Connector Housings 889-3151-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS6BS10N2PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS6BS10N2PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS6BS10N2PHEC03
ST PLUG 4(2+2) POS SZ 10 PIN SEALED ENDCAP

ST PLUG 4(2+2) POS SZ 10 PIN SEALED ENDCAP

Buy Now
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel - 84AC7865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
84AC7865
Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel 84AC7865
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3151-ND RTS6BS10N2PHEC03 84AC7865
Product Name Circular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details