Amphenol Sine Systems Circular Connector Housings RTS6BS10N2P03

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1365-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1365-ND
Circular Connector Housings 889-1365-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut

Buy Now Datasheet
 - Amphenol Tuchel RTS6BS10N2P03 - PEI-Genesis
Philadelphia, PA, United States
RT360 STR 4 POS #10 P

RT360 STR 4 POS #10 P

Buy Now
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel - 46AC0130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
46AC0130
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel 46AC0130
CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, CABLE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1365-ND Amphenol Tuchel RTS6BS10N2P03 46AC0130
Product Name Circular Connector Housings Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data