Amphenol Sine Systems Circular Connector Housings RTS1BS18N23SHEC03

Description
23 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
23 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS1BS18N23SHEC03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS1BS18N23SHEC03-ND
Circular Connector Housings 889-RTS1BS18N23SHEC03-ND
23 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

23 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Conn, Rcpt, 23Pos, Cable; Product Range Amphenol Sine/tuchel - 65AJ7880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23Pos, Cable; Product Range Amphenol Sine/tuchel
65AJ7880
Circular Conn, Rcpt, 23Pos, Cable; Product Range Amphenol Sine/tuchel 65AJ7880
CIRCULAR CONN, RCPT, 23POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS1BS18N23SHEC03-ND 65AJ7880
Product Name Circular Connector Housings Circular Conn, Rcpt, 23Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-293469-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 400 volts
View Details
PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details