Amphenol Sine Systems Circular Connector Housings RTS1BS14N8PHEC03

Description
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS1BS14N8PHEC03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS1BS14N8PHEC03-ND
Circular Connector Housings 889-RTS1BS14N8PHEC03-ND
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

8 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 65AJ7869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
65AJ7869
Circular Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel 65AJ7869
CIRCULAR CONN, RCPT, 8POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS1BS14N8PHEC03-ND 65AJ7869
Product Name Circular Connector Housings Circular Conn, Rcpt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products