Amphenol Sine Systems Circular Connector Housings RTS1BS14N4PHEC03

Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS1BS14N4PHEC03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS1BS14N4PHEC03-ND
Circular Connector Housings 889-RTS1BS14N4PHEC03-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel - 65AJ7867 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel
65AJ7867
Circular Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel 65AJ7867
CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS1BS14N4PHEC03-ND 65AJ7867
Product Name Circular Connector Housings Circular Conn, Rcpt, 4Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAB1B1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers