Amphenol Sine Systems Circular Connector Housings RTS1BS14N3P03

Description
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS1BS14N3P03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS1BS14N3P03-ND
Circular Connector Housings 889-RTS1BS14N3P03-ND
3 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

3 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Sine/tuchel - 52AH3369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Sine/tuchel
52AH3369
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Sine/tuchel 52AH3369
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS1BS14N3P03-ND 52AH3369
Product Name Circular Connector Housings Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2213231-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details