Amphenol Sine Systems Circular Connector Housings RTS1BS10N6SHEC03

Description
6 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS1BS10N6SHEC03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS1BS10N6SHEC03-ND
Circular Connector Housings 889-RTS1BS10N6SHEC03-ND
6 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

6 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 65AJ7852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel
65AJ7852
Circular Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel 65AJ7852
CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS1BS10N6SHEC03-ND 65AJ7852
Product Name Circular Connector Housings Circular Conn, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1413 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details