Amphenol Sine Systems Electronic Connector RTS08N3S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
329-RTS08N3S
Electronic Connector 329-RTS08N3S
Standard Circular Connector Square Flange RCPT 3 POS SZ 8 Socket Product overview: RTS08N3S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS08N3S can be used for catalog matching and distributor lookup.

Standard Circular Connector Square Flange RCPT 3 POS SZ 8 Socket Product overview: RTS08N3S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS08N3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 889-3104-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-3104-ND
Circular Connector Assemblies 889-3104-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 962273-RTS08N3S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
962273-RTS08N3S
Connectors, Interconnects - Circular Connectors 962273-RTS08N3S
Win Source Part Number: 962273-RTS08N3S Category: Connectors, Interconnects>Circul ar Connectors Series: ecomate® Aquarius™ Number of Positions: 3 Color: Black Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250VAC/DC Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Automation, Industrial, Instrumentation, Marine, Telecom, Transportation Orientation: N (Normal) Standard Package: 100 Mounting Feature: Flange Shell Size - Insert: 8-3 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 105°C Shell Material: Thermoplastic Insert Material: Chloroprene Rubber (CR) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A HTSUS: 8536.69.4020 Mfr: Amphenol Sine Systems Corp Other Names: 889-3104 Base Product Number: RTS08 Primary Material: Plastic

Win Source Part Number: 962273-RTS08N3S
Category: Connectors, Interconnects>Circular Connectors
Series: ecomate® Aquarius™
Number of Positions: 3
Color: Black
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250VAC/DC
Ingress Protection: IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Automation, Industrial, Instrumentation, Marine, Telecom, Transportation
Orientation: N (Normal)
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: 8-3
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Chloroprene Rubber (CR)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
HTSUS: 8536.69.4020
Mfr: Amphenol Sine Systems Corp
Other Names: 889-3104
Base Product Number: RTS08
Primary Material: Plastic

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8525
Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8525
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS08N3S 329-RTS08N3S 889-3104-ND 962273-RTS08N3S 73AC8525
Product Name Electronic Connector Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Circular Connector, Rcpt, 3Pos, Flange; Product Range Amphenol Sine/tuchel
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 5.0 to 7.5 amps 7.0 amps 7.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79002-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Accessories - 2243-114916P2-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details