Amphenol Sine Systems Circular Connector Housings RTS018N32PHEC03

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - 889-3147-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3147-ND
Circular Connector Housings 889-3147-ND
32 Position Circular Connector Receptacle Housing Panel Mount Backshell

32 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 32Pos, Flange; Product Range Amphenol Sine/tuchel - 84AC7861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32Pos, Flange; Product Range Amphenol Sine/tuchel
84AC7861
Circular Connector, Rcpt, 32Pos, Flange; Product Range Amphenol Sine/tuchel 84AC7861
CIRCULAR CONNECTOR, RCPT, 32POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 32POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS018N32PHEC03 889-3147-ND 84AC7861
Product Name Circular Connector Housings Circular Connector, Rcpt, 32Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG09L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details