Amphenol Sine Systems Circular Connector Housings RTS018N103S03

Description
13 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
13 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-RTS018N103S03-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-RTS018N103S03-ND
Circular Connector Housings 889-RTS018N103S03-ND
13 Position Circular Connector Receptacle Housing Panel Mount

13 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 13Pos, Flange; Product Range Amphenol Sine/tuchel - 50AJ0221 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13Pos, Flange; Product Range Amphenol Sine/tuchel
50AJ0221
Circular Conn, Rcpt, 13Pos, Flange; Product Range Amphenol Sine/tuchel 50AJ0221
CIRCULAR CONN, RCPT, 13POS, FLANGE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13POS, FLANGE; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-RTS018N103S03-ND 50AJ0221
Product Name Circular Connector Housings Circular Conn, Rcpt, 13Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details