4 Position Circular Connector Receptacle Housing Panel Mount Backshell
RCPT SQ FLG 4 POS SZ 16 PIN SEALED ENDCAP
Connector
CIRCULAR CONNECTOR, RCPT, 4POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3143-ND | RTS016N4PHEC03 | RTS016N4PHEC03 | 84AC7857 |
| Product Name | Circular Connector Housings | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Circular Connector, Rcpt, 4Pos, Flange; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |