Amphenol Sine Systems Circular Connector Housings RTS016N26S03

Description
26 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
26 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2606-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2606-ND
Circular Connector Housings 889-2606-ND
26 Position Circular Connector Receptacle Housing Panel Mount

26 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8514
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8514
CIRCULAR CONNECTOR, RCPT, 26POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 26POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2606-ND 73AC8514
Product Name Circular Connector Housings Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2213231-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers
Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details