Amphenol Sine Systems Circular Connector Housings RTS016N26P03

Description
RT360 SQ FL 26 POS #16 P
Request a Quote Datasheet
Description
RT360 SQ FL 26 POS #16 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel RTS016N26P03 - PEI-Genesis
Philadelphia, PA, United States
RT360 SQ FL 26 POS #16 P

RT360 SQ FL 26 POS #16 P

Buy Now
Circular Connector Housings - 889-2605-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2605-ND
Circular Connector Housings 889-2605-ND
26 Position Circular Connector Receptacle Housing Panel Mount

26 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8513
Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8513
CIRCULAR CONNECTOR, RCPT, 26POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 26POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel RTS016N26P03 889-2605-ND 73AC8513
Product Name Circular Connector Housings Circular Connector, Rcpt, 26Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details