Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS016N09SHEC03

Description
RCPT SQ FLG 9(4+5) POS SZ 16 SKT SEALED ENDCAP
Request a Quote Datasheet
Description
RCPT SQ FLG 9(4+5) POS SZ 16 SKT SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS016N09SHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS016N09SHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS016N09SHEC03
RCPT SQ FLG 9(4+5) POS SZ 16 SKT SEALED ENDCAP

RCPT SQ FLG 9(4+5) POS SZ 16 SKT SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3139-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3139-ND
Circular Connector Housings 889-3139-ND
9 Position Circular Connector Receptacle Housing Panel Mount Backshell

9 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel - 84AC7853 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel
84AC7853
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel 84AC7853
CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS016N09SHEC03 889-3139-ND 84AC7853
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details