Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS016N09PHEC03

Description
RCPT SQ FLG 9(4+5)POS SZ 16 PIN SEALED ENDCAP
Request a Quote Datasheet
Description
RCPT SQ FLG 9(4+5)POS SZ 16 PIN SEALED ENDCAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS016N09PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS016N09PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS016N09PHEC03
RCPT SQ FLG 9(4+5)POS SZ 16 PIN SEALED ENDCAP

RCPT SQ FLG 9(4+5)POS SZ 16 PIN SEALED ENDCAP

Buy Now
Circular Connector Housings - 889-3138-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3138-ND
Circular Connector Housings 889-3138-ND
9 Position Circular Connector Receptacle Housing Panel Mount Backshell

9 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel - 84AC7852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel
84AC7852
Circular Connector, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel 84AC7852
CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RTS016N09PHEC03 889-3138-ND 84AC7852
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector Housings Circular Connector, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1060-20-0277CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 22 AWG
View Details
2 suppliers
Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details