Amphenol Sine Systems Circular Connector Housings RTS014N7S03

Description
7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2677-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2677-ND
Circular Connector Housings 889-2677-ND
7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount

7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Rcpt, 7Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8503
Circular Connector, Rcpt, 7Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8503
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-2677-ND 73AC8503
Product Name Circular Connector Housings Circular Connector, Rcpt, 7Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details